PHOENIX CONTACT USA Patch cable - FL CAT6 PATCH 1,5 - 2891482

Description
Patch cable, CAT6, pre-assembled, 1.5 m
Description
Patch cable, CAT6, pre-assembled, 1.5 m

Suppliers

Company
Product
Description
Supplier Links
Patch cable - FL CAT6 PATCH 1,5 - 2891482 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Patch cable - FL CAT6 PATCH 1,5 - 2891482
Patch cable - FL CAT6 PATCH 1,5 - 2891482
Patch cable, CAT6, pre-assembled, 1.5 m

Patch cable, CAT6, pre-assembled, 1.5 m

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Cable Assemblies
Product Name Patch cable - FL CAT6 PATCH 1,5 - 2891482
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details