Panel feed-through terminal block, connection method: Bolt connection, Bolt connection, number of positions: 1, load current: 125 A, cross section: 2.5 mm² - 35 mm², AWG 14 - 2, connection direction of the conductor to plug-in direction: 90 °, width: 20.3 mm, color: gray
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Panel feed-through terminal block - RWOV 8/S - 3056307 |
Mounting Options | Panel Mount; PCB |
Termination Options | Screw Clamp; Bolt connection |
Approvals | ROHS Compliant |
Terminal Block Type | Single Feed Through |
# of Contacts | 2 |