PHOENIX CONTACT USA Circular Connectors - NL1801 NL1801

Description
Manufacturer: Phoenix Contact Win Source Part Number: 257183-NL1801 Packaging: Bulk Number of Positions: 8 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Twist Contact Finish: Gold Voltage Rating: 48V Current Rating: 0.5A Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Bulkhead; Through Hole Shell Size - Insert: M12-8 Shell Material, Finish: Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 257183-NL1801 Packaging: Bulk Number of Positions: 8 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Twist Contact Finish: Gold Voltage Rating: 48V Current Rating: 0.5A Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Bulkhead; Through Hole Shell Size - Insert: M12-8 Shell Material, Finish: Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - NL1801 - 257183-NL1801 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - NL1801
257183-NL1801
Circular Connectors - NL1801 257183-NL1801
Manufacturer: Phoenix Contact Win Source Part Number: 257183-NL1801 Packaging: Bulk Number of Positions: 8 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Twist Contact Finish: Gold Voltage Rating: 48V Current Rating: 0.5A Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Bulkhead; Through Hole Shell Size - Insert: M12-8 Shell Material, Finish: Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 257183-NL1801
Packaging: Bulk
Number of Positions: 8
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Twist
Contact Finish: Gold
Voltage Rating: 48V
Current Rating: 0.5A
Ingress Protection: IP67 - Dust Tight, Waterproof
Mounting: Panel Mount, Bulkhead; Through Hole
Shell Size - Insert: M12-8
Shell Material, Finish: Zinc Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2005-NL1801
Electronic Connector 2005-NL1801
SOCKET 8POS STR M12 Product overview: NL1801 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-NL1801 can be used for catalog matching and distributor lookup.

SOCKET 8POS STR M12 Product overview: NL1801 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-NL1801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 257183-NL1801 2005-NL1801
Product Name Circular Connectors - NL1801 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data