PHOENIX CONTACT USA Terminal Block, Header, 2Pos, Th; Gender Phoenix Contact MSTBV 2,5/ 2-G

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:MSTB; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:MSTB; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Phoenix Contact - 01AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Phoenix Contact
01AC9453
Terminal Block, Header, 2Pos, Th; Gender Phoenix Contact 01AC9453
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:MSTB; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:MSTB; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC9453
Product Name Terminal Block, Header, 2Pos, Th; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details