PHOENIX CONTACT USA Terminal Block, Header, 3Pos, R/a, Th; Gender Phoenix Contact MSTB 2,5/ 3-GF-5,08

Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:MSTB; SVHC:Lead (15-Jan RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:MSTB; SVHC:Lead (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, R/a, Th; Gender Phoenix Contact - 01AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, R/a, Th; Gender Phoenix Contact
01AC9417
Terminal Block, Header, 3Pos, R/a, Th; Gender Phoenix Contact 01AC9417
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:MSTB; SVHC:Lead (15-Jan RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:MSTB; SVHC:Lead (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC9417
Product Name Terminal Block, Header, 3Pos, R/a, Th; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1122J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MS12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details