Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078848-MINI-PS-100-
Length: 114.5 mm
Height: 99 mm
Number of Pins: 8
Number of Outputs: 1
Output Current: 3 A
Voltage - Output 1: 5 V
Efficiency: 73 %
Output Power: 15 W
Output Voltage: 5 V
Width: 22.5 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): DR-30-5; DPX1524WS05; NDY4805C; RW-1205S; NDTS1205C; UEI15-050-Q12P-CMINI
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 264 V
REACH SVHC: Unknown
Current - Output 1: 3 A
Max Output Power: 15 W
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 264 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078848-MINI-PS-100-240AC/5DC/3 |
| Product Name | OEM Parts - OEM Parts (M - N) - MINI-PS-100-240AC/5DC/3 |