TERMINAL BLOCK, PLUGGABLE, 16POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:16Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:160V; Product Range:MINI RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 22AC4510 |
| Product Name | Terminal Block, Pluggable, 16Pos, 16Awg; Pitch Spacing Phoenix Contact |
| Voltage Rating | 160 volts |