Marshalling patchboard, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 7, number of connections: 28, length: 63 mm, color: gray, mounting: NS 35/7,5, NS 35/15
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | Marshalling patchboard - PTMC 1,5 /7-2 -NS - 3001921 |
| Termination Options | Push-in connection |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
| # of Contacts | 28 |