PHOENIX CONTACT USA Marshalling patchboard - FTMC 1,5 /8-2 -DF - 3001991

Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 8, number of connections: 32, length: 30 mm, color: gray, mounting: Wall mounting
Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 8, number of connections: 32, length: 30 mm, color: gray, mounting: Wall mounting

Suppliers

Company
Product
Description
Supplier Links
Marshalling patchboard - FTMC 1,5 /8-2 -DF - 3001991 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling patchboard - FTMC 1,5 /8-2 -DF - 3001991
Marshalling patchboard - FTMC 1,5 /8-2 -DF - 3001991
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 8, number of connections: 32, length: 30 mm, color: gray, mounting: Wall mounting

Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 8, number of connections: 32, length: 30 mm, color: gray, mounting: Wall mounting

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling patchboard - FTMC 1,5 /8-2 -DF - 3001991
Termination Options Push-in connection
Approvals ROHS Compliant
# of Contacts 32
Unlock Full Specs
to access all available technical data