PHOENIX CONTACT USA Marshalling patchboard - FTMC 1,5-3 /GN - 3270442

Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 1, number of connections: 6, width: 11 mm, length: 12.2 mm, color: gray, color of connection elements: green, mounting: for snapping onto a DIN rail adapter, for snapping onto a cover flange
Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 1, number of connections: 6, width: 11 mm, length: 12.2 mm, color: gray, color of connection elements: green, mounting: for snapping onto a DIN rail adapter, for snapping onto a cover flange

Suppliers

Company
Product
Description
Supplier Links
Marshalling patchboard - FTMC 1,5-3 /GN - 3270442 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling patchboard - FTMC 1,5-3 /GN - 3270442
Marshalling patchboard - FTMC 1,5-3 /GN - 3270442
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 1, number of connections: 6, width: 11 mm, length: 12.2 mm, color: gray, color of connection elements: green, mounting: for snapping onto a DIN rail adapter, for snapping onto a cover flange

Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 1, number of connections: 6, width: 11 mm, length: 12.2 mm, color: gray, color of connection elements: green, mounting: for snapping onto a DIN rail adapter, for snapping onto a cover flange

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling patchboard - FTMC 1,5-3 /GN - 3270442
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
# of Contacts 6
Unlock Full Specs
to access all available technical data