PHOENIX CONTACT USA Marshalling patchboard - FTMC 1,5 /3-3 -DF - 3001977

Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 3, number of connections: 18, length: 30 mm, color: gray, mounting: Wall mounting
Description
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 3, number of connections: 18, length: 30 mm, color: gray, mounting: Wall mounting

Suppliers

Company
Product
Description
Supplier Links
Marshalling patchboard - FTMC 1,5 /3-3 -DF - 3001977 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling patchboard - FTMC 1,5 /3-3 -DF - 3001977
Marshalling patchboard - FTMC 1,5 /3-3 -DF - 3001977
Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 3, number of connections: 18, length: 30 mm, color: gray, mounting: Wall mounting

Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 3, number of connections: 18, length: 30 mm, color: gray, mounting: Wall mounting

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling patchboard - FTMC 1,5 /3-3 -DF - 3001977
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details