Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: gray, color of connection elements: white, mounting: NS 35/7,5, NS 35/15
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | Marshalling panel - PTRV 8 /WH - 1061721 |
| Mounting Options | Panel Mount |
| Termination Options | Push-in connection |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
| # of Contacts | 32 |