PHOENIX CONTACT USA Marshalling panel - PTRV 8 /BU - 3270233

Description
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: gray, color of connection elements: blue, mounting: NS 35/7,5, NS 35/15
Description
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: gray, color of connection elements: blue, mounting: NS 35/7,5, NS 35/15

Suppliers

Company
Product
Description
Supplier Links
Marshalling panel - PTRV 8 /BU - 3270233 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling panel - PTRV 8 /BU - 3270233
Marshalling panel - PTRV 8 /BU - 3270233
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: gray, color of connection elements: blue, mounting: NS 35/7,5, NS 35/15

Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: gray, color of connection elements: blue, mounting: NS 35/7,5, NS 35/15

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling panel - PTRV 8 /BU - 3270233
Mounting Options Panel Mount
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
# of Contacts 32
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers