PHOENIX CONTACT USA Marshalling panel - PTRV 4 /RD - 3270121

Description
Marshalling panel, nom. voltage: 250 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 16, width: 8.3 mm, length: 64 mm, color: gray, color of connection elements: red, mounting: NS 35/7,5, NS 35/15
Description
Marshalling panel, nom. voltage: 250 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 16, width: 8.3 mm, length: 64 mm, color: gray, color of connection elements: red, mounting: NS 35/7,5, NS 35/15

Suppliers

Company
Product
Description
Supplier Links
Marshalling panel - PTRV 4 /RD - 3270121 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling panel - PTRV 4 /RD - 3270121
Marshalling panel - PTRV 4 /RD - 3270121
Marshalling panel, nom. voltage: 250 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 16, width: 8.3 mm, length: 64 mm, color: gray, color of connection elements: red, mounting: NS 35/7,5, NS 35/15

Marshalling panel, nom. voltage: 250 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 16, width: 8.3 mm, length: 64 mm, color: gray, color of connection elements: red, mounting: NS 35/7,5, NS 35/15

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling panel - PTRV 4 /RD - 3270121
Mounting Options Panel Mount
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF033F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.254 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers