PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact FRONT 2,5-V/SA 5

Description
TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact - 01AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact
01AC1949
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact 01AC1949
TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC1949
Product Name Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTBXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details