PHOENIX CONTACT USA Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Phoenix Contact FMC 1,5/ 9-ST-3,5

Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Phoenix Contact - 32AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Phoenix Contact
32AC7288
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Phoenix Contact 32AC7288
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC7288
Product Name Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Phoenix Contact
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.112 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers