PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 26-18Awg; Pitch Spacing Phoenix Contact FFKDSA1/V-6,35

Description
TB, WIRE TO BOARD, 1POS, 26-18AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Description
TB, WIRE TO BOARD, 1POS, 26-18AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 26-18Awg; Pitch Spacing Phoenix Contact - 32AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 26-18Awg; Pitch Spacing Phoenix Contact
32AC7255
Tb, Wire To Board, 1Pos, 26-18Awg; Pitch Spacing Phoenix Contact 32AC7255
TB, WIRE TO BOARD, 1POS, 26-18AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 26-18AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC7255
Product Name Tb, Wire To Board, 1Pos, 26-18Awg; Pitch Spacing Phoenix Contact
North American 26 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers