PHOENIX CONTACT USA Terminal Block, Pcb, 2.54Mm/v, 1Way; Pitch Spacing Phoenix Contact FFKDS/V2.54

Description
TERMINAL BLOCK, PCB, 2.54MM/V, 1WAY; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2.54MM/V, 1WAY; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2.54Mm/v, 1Way; Pitch Spacing Phoenix Contact - 69C8668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2.54Mm/v, 1Way; Pitch Spacing Phoenix Contact
69C8668
Terminal Block, Pcb, 2.54Mm/v, 1Way; Pitch Spacing Phoenix Contact 69C8668
TERMINAL BLOCK, PCB, 2.54MM/V, 1WAY; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2.54MM/V, 1WAY; Pitch Spacing:2.54mm; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69C8668
Product Name Terminal Block, Pcb, 2.54Mm/v, 1Way; Pitch Spacing Phoenix Contact
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details