Feed-through header, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 7, pitch: 3.81 mm, connection method: Solder/Slip-on connection, color: green, contact surface: Tin, mounting: Direct mounting
PHOENIX CONTACT USA | |
---|---|
Product Category | Board Mount Connectors |
Product Name | Feed-through header - DFK-MC 1,5/ 7-GF-3,81 - 1829390 |
Category | Board to Board Connector |
Connector Type | Header Connector |
Gender | Male / Plug |
Termination | Solder/Slip-on connection |