PHOENIX CONTACT USA Distribution block - PTFIX 18X4-G OG - 3273984

Description
Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 55.4 mm, height: 21.7 mm, color: orange, mounting type: adhesive
Description
Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 55.4 mm, height: 21.7 mm, color: orange, mounting type: adhesive

Suppliers

Company
Product
Description
Supplier Links
Distribution block - PTFIX 18X4-G OG - 3273984 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Distribution block - PTFIX 18X4-G OG - 3273984
Distribution block - PTFIX 18X4-G OG - 3273984
Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 55.4 mm, height: 21.7 mm, color: orange, mounting type: adhesive

Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 55.4 mm, height: 21.7 mm, color: orange, mounting type: adhesive

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Distribution block - PTFIX 18X4-G OG - 3273984
Termination Options Push-in connection
Approvals ROHS Compliant
Operating Temperature 60 to 130 C (140 to 266 F)
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1902 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers