Phoenix Contact GmbH & Co. KG Operator Interface DFLK 40

Description
(2280271) THE VARIOFACE FEED-THROUGH MODULE IMPLEMENTS A 1:1 CONNECTION BETWEEN SCREW CONNECTION TERMINAL BLOCKS AND AN IDC/FLK PIN STRIP (2.54 MM, NUMBER OF POSITIONS: 40).. FREE 2 YEAR RADWELL WARRANTY
Description
(2280271) THE VARIOFACE FEED-THROUGH MODULE IMPLEMENTS A 1:1 CONNECTION BETWEEN SCREW CONNECTION TERMINAL BLOCKS AND AN IDC/FLK PIN STRIP (2.54 MM, NUMBER OF POSITIONS: 40).. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 38518428 - Radwell International
Willingboro, NJ, United States
Operator Interface
38518428
Operator Interface 38518428
(2280271) THE VARIOFACE FEED-THROUGH MODULE IMPLEMENTS A 1:1 CONNECTION BETWEEN SCREW CONNECTION TERMINAL BLOCKS AND AN IDC/FLK PIN STRIP (2.54 MM, NUMBER OF POSITIONS: 40).. FREE 2 YEAR RADWELL WARRANTY

(2280271) THE VARIOFACE FEED-THROUGH MODULE IMPLEMENTS A 1:1 CONNECTION BETWEEN SCREW CONNECTION TERMINAL BLOCKS AND AN IDC/FLK PIN STRIP (2.54 MM, NUMBER OF POSITIONS: 40).. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 38518428
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech - 77AH7044 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
HMI Displays - 302513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 480 x 272 pixel
View Details