Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev D-ST16

Description
END COVER, LENGTH: 80 MM, WIDTH: 2.2 MM, HEIGHT: 51.1 MM, GRAY, -60 TO +105 DEGREE C, 3036657. FREE 2 YEAR RADWELL WARRANTY
Description
END COVER, LENGTH: 80 MM, WIDTH: 2.2 MM, HEIGHT: 51.1 MM, GRAY, -60 TO +105 DEGREE C, 3036657. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 11039924 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11039924
Terminal Blk/Strip Wiring Dev 11039924
END COVER, LENGTH: 80 MM, WIDTH: 2.2 MM, HEIGHT: 51.1 MM, GRAY, -60 TO +105 DEGREE C, 3036657. FREE 2 YEAR RADWELL WARRANTY

END COVER, LENGTH: 80 MM, WIDTH: 2.2 MM, HEIGHT: 51.1 MM, GRAY, -60 TO +105 DEGREE C, 3036657. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 11039924
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Contact elements - Contact element EF - (N) - EF033.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details