Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev D-ST 4

Description
END COVER, 55.9 MM LENGTH, 2.2 MM WIDTH, 29 MM HEIGHT, GRAY, -60 TO +105 DEGREE C, 3030420. FREE 2 YEAR RADWELL WARRANTY
Description
END COVER, 55.9 MM LENGTH, 2.2 MM WIDTH, 29 MM HEIGHT, GRAY, -60 TO +105 DEGREE C, 3030420. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 26219615 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
26219615
Terminal Blk/Strip Wiring Dev 26219615
END COVER, 55.9 MM LENGTH, 2.2 MM WIDTH, 29 MM HEIGHT, GRAY, -60 TO +105 DEGREE C, 3030420. FREE 2 YEAR RADWELL WARRANTY

END COVER, 55.9 MM LENGTH, 2.2 MM WIDTH, 29 MM HEIGHT, GRAY, -60 TO +105 DEGREE C, 3030420. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 26219615
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 5 to 8 amps
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details