Set consisting of a 4-way signal conditioner with screw connection technology and a Rogowski coil 600 mm in length/190 mm in diameter for AC current measurement on busbars and power lines. The signal conditioner outputs 8 different standard signals on the output side and has one switching output.
PHOENIX CONTACT USA | |
---|---|
Product Category | Current Transformers |
Product Name | Current transformer - PACT RCP-4000A-UIRO-D190 - 2906233 |
Type / Applications | Bar Type |