COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 5, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 31 mm, height: 22.3 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | COMBI receptacle - SC 4/ 5 - 3042489 |
| Termination Options | Spring Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
| # of Contacts | 2 |
| Contacts Pitch | 6.20 mm (0.24 inches) |