COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, height: 21.8 mm, color: orange
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | COMBI receptacle - SC 2,5/ 1-L OG - 3042190 |
Termination Options | Spring Clamp |
Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
# of Contacts | 1 |
Contacts Pitch | 5.20 mm (0.20 inches) |