PHOENIX CONTACT USA Cable connector - CA-06P1N8A80DN - 1619773

Description
Cable connector, straight, shielded: yes, Screw locking, M23, No. of pos.: 6, type of contact: Pin, Crimp connection, cable diameter range: 3 mm ... 14.5 mm
Description
Cable connector, straight, shielded: yes, Screw locking, M23, No. of pos.: 6, type of contact: Pin, Crimp connection, cable diameter range: 3 mm ... 14.5 mm

Suppliers

Company
Product
Description
Supplier Links
Cable connector - CA-06P1N8A80DN - 1619773 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Cable connector - CA-06P1N8A80DN - 1619773
Cable connector - CA-06P1N8A80DN - 1619773
Cable connector, straight, shielded: yes, Screw locking, M23, No. of pos.: 6, type of contact: Pin, Crimp connection, cable diameter range: 3 mm ... 14.5 mm

Cable connector, straight, shielded: yes, Screw locking, M23, No. of pos.: 6, type of contact: Pin, Crimp connection, cable diameter range: 3 mm ... 14.5 mm

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Electrical Connectors
Product Name Cable connector - CA-06P1N8A80DN - 1619773
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details