Panel feed-through terminal block, connection method: Bolt connection, Bolt connection, number of positions: 1, load current: 76 A, cross section: 0.1 mm² - 16 mm², AWG 26 - 6, connection direction of the conductor to plug-in direction: -90 °, width: 16.3 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | Bolt connection terminal block - RWOV 5-POT - 3056310 |
| Mounting Options | PCB |
| Termination Options | Screw Clamp; Bolt connection |
| Approvals | ROHS Compliant |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 2 |