Phoenix Contact GmbH & Co. KG Fuse; 300 V (Nom.); 300 V (Nom.) (CSA);10 A (Nom.); UL Listed, CSA Certified 921053

Description
Fuse,Voltage Operating 300 V (Nom.) The ST-SI-UK 4 fuse connectors for 5 × 20 mm cartridge fuse inserts are available with or without light indicators. The version with a light indicator includes light diodes connected back-to-back as well as preresistors for the three voltage levels up to 60 V and a glow lamp with preresistors for voltage levels above 110 V. The connector housing is folded back to the side to change the fuse. The component connector, ST-BE is available as a single connector for 2-position components. The component itself is inserted from above and reliably clamped. Fuse with 300 V (Nom.)
Description
Fuse,Voltage Operating 300 V (Nom.) The ST-SI-UK 4 fuse connectors for 5 × 20 mm cartridge fuse inserts are available with or without light indicators. The version with a light indicator includes light diodes connected back-to-back as well as preresistors for the three voltage levels up to 60 V and a glow lamp with preresistors for voltage levels above 110 V. The connector housing is folded back to the side to change the fuse. The component connector, ST-BE is available as a single connector for 2-position components. The component itself is inserted from above and reliably clamped. Fuse with 300 V (Nom.)

Suppliers

Company
Product
Description
Supplier Links
Fuse; 300 V (Nom.); 300 V (Nom.) (CSA);10 A (Nom.); UL Listed, CSA Certified - 70169115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse; 300 V (Nom.); 300 V (Nom.) (CSA);10 A (Nom.); UL Listed, CSA Certified
70169115
Fuse; 300 V (Nom.); 300 V (Nom.) (CSA);10 A (Nom.); UL Listed, CSA Certified 70169115
Fuse,Voltage Operating 300 V (Nom.) The ST-SI-UK 4 fuse connectors for 5 × 20 mm cartridge fuse inserts are available with or without light indicators. The version with a light indicator includes light diodes connected back-to-back as well as preresistors for the three voltage levels up to 60 V and a glow lamp with preresistors for voltage levels above 110 V. The connector housing is folded back to the side to change the fuse. The component connector, ST-BE is available as a single connector for 2-position components. The component itself is inserted from above and reliably clamped. Fuse with 300 V (Nom.)

Fuse,Voltage Operating 300 V (Nom.)
The ST-SI-UK 4 fuse connectors for 5 × 20 mm cartridge fuse inserts are available with or without light indicators. The version with a light indicator includes light diodes connected back-to-back as well as preresistors for the three voltage levels up to 60 V and a glow lamp with preresistors for voltage levels above 110 V. The connector housing is folded back to the side to change the fuse. The component connector, ST-BE is available as a single connector for 2-position components. The component itself is inserted from above and reliably clamped.
Fuse with 300 V (Nom.)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70169115
Product Name Fuse; 300 V (Nom.); 300 V (Nom.) (CSA);10 A (Nom.); UL Listed, CSA Certified
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details