PHOENIX CONTACT USA Ut 6-Tmc M 15A Phoenix Contact 916612

Description
UT 6-TMC M 15A
Description
UT 6-TMC M 15A

Suppliers

Company
Product
Description
Supplier Links
Ut 6-Tmc M 15A Phoenix Contact - 13X2732 - Newark, An Avnet Company
Chicago, IL, United States
Ut 6-Tmc M 15A Phoenix Contact
13X2732
Ut 6-Tmc M 15A Phoenix Contact 13X2732
UT 6-TMC M 15A

UT 6-TMC M 15A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13X2732
Product Name Ut 6-Tmc M 15A Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details