PHOENIX CONTACT USA Tmc 1 M1 100 4 0A Phoenix Contact 914484

Description
TMC 1 M1 100 4 0A
Description
TMC 1 M1 100 4 0A

Suppliers

Company
Product
Description
Supplier Links
Tmc 1 M1 100 4 0A Phoenix Contact - 13X2601 - Newark, An Avnet Company
Chicago, IL, United States
Tmc 1 M1 100 4 0A Phoenix Contact
13X2601
Tmc 1 M1 100 4 0A Phoenix Contact 13X2601
TMC 1 M1 100 4 0A

TMC 1 M1 100 4 0A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13X2601
Product Name Tmc 1 M1 100 4 0A Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details