PHOENIX CONTACT USA Tmc 1 M1 100 1 0A Phoenix Contact 914439

Description
TMC 1 M1 100 1 0A
Description
TMC 1 M1 100 1 0A

Suppliers

Company
Product
Description
Supplier Links
Tmc 1 M1 100 1 0A Phoenix Contact - 13X2596 - Newark, An Avnet Company
Chicago, IL, United States
Tmc 1 M1 100 1 0A Phoenix Contact
13X2596
Tmc 1 M1 100 1 0A Phoenix Contact 13X2596
TMC 1 M1 100 1 0A

TMC 1 M1 100 1 0A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13X2596
Product Name Tmc 1 M1 100 1 0A Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details