PHOENIX CONTACT USA Device Marker, Abs, Silver, 18 X 27Mm; Label Type Phoenix Contact 831718

Description
DEVICE MARKER, ABS, SILVER, 18 X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:Plastic; Label Colour:Silver; Pack Quantity:54; Product Range:-; Label Dimensions:18mm x 27mm; RoHS Compliant: Yes
Datasheet
Description
DEVICE MARKER, ABS, SILVER, 18 X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:Plastic; Label Colour:Silver; Pack Quantity:54; Product Range:-; Label Dimensions:18mm x 27mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Marker, Abs, Silver, 18 X 27Mm; Label Type Phoenix Contact - 56AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Device Marker, Abs, Silver, 18 X 27Mm; Label Type Phoenix Contact
56AC7776
Device Marker, Abs, Silver, 18 X 27Mm; Label Type Phoenix Contact 56AC7776
DEVICE MARKER, ABS, SILVER, 18 X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:Plastic; Label Colour:Silver; Pack Quantity:54; Product Range:-; Label Dimensions:18mm x 27mm; RoHS Compliant: Yes

DEVICE MARKER, ABS, SILVER, 18 X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:Plastic; Label Colour:Silver; Pack Quantity:54; Product Range:-; Label Dimensions:18mm x 27mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 56AC7776
Product Name Device Marker, Abs, Silver, 18 X 27Mm; Label Type Phoenix Contact
Materials of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details