PHOENIX CONTACT USA Device Marker, Ss, Silver, 15X60Mm; Label Type Phoenix Contact 831654

Description
DEVICE MARKER, SS, SILVER, 15X60MM; Label Type:Identification; Label Height:15mm; Label Width:60mm; Label Diameter:-; Label Colour:Silver; Pack Quantity:16; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
DEVICE MARKER, SS, SILVER, 15X60MM; Label Type:Identification; Label Height:15mm; Label Width:60mm; Label Diameter:-; Label Colour:Silver; Pack Quantity:16; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Marker, Ss, Silver, 15X60Mm; Label Type Phoenix Contact - 56AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Device Marker, Ss, Silver, 15X60Mm; Label Type Phoenix Contact
56AC7775
Device Marker, Ss, Silver, 15X60Mm; Label Type Phoenix Contact 56AC7775
DEVICE MARKER, SS, SILVER, 15X60MM; Label Type:Identification; Label Height:15mm; Label Width:60mm; Label Diameter:-; Label Colour:Silver; Pack Quantity:16; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DEVICE MARKER, SS, SILVER, 15X60MM; Label Type:Identification; Label Height:15mm; Label Width:60mm; Label Diameter:-; Label Colour:Silver; Pack Quantity:16; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 56AC7775
Product Name Device Marker, Ss, Silver, 15X60Mm; Label Type Phoenix Contact
Width 2.36 inches (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details