PHOENIX CONTACT USA Cable Marker, Ss, 15 X 118Mm, Silver; Marker Type Phoenix Contact 831519

Description
CABLE MARKER, SS, 15 X 118MM, SILVER; Marker Type:Laser Print; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Silver; Cable Diameter Max:-; Cable Diameter Min:4.6mm; Marker Material:Stainless Steel; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, SS, 15 X 118MM, SILVER; Marker Type:Laser Print; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Silver; Cable Diameter Max:-; Cable Diameter Min:4.6mm; Marker Material:Stainless Steel; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Ss, 15 X 118Mm, Silver; Marker Type Phoenix Contact - 56AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Ss, 15 X 118Mm, Silver; Marker Type Phoenix Contact
56AC7774
Cable Marker, Ss, 15 X 118Mm, Silver; Marker Type Phoenix Contact 56AC7774
CABLE MARKER, SS, 15 X 118MM, SILVER; Marker Type:Laser Print; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Silver; Cable Diameter Max:-; Cable Diameter Min:4.6mm; Marker Material:Stainless Steel; Product Range:-; SVHC:NoRoHS Compliant: Yes

CABLE MARKER, SS, 15 X 118MM, SILVER; Marker Type:Laser Print; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Silver; Cable Diameter Max:-; Cable Diameter Min:4.6mm; Marker Material:Stainless Steel; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 56AC7774
Product Name Cable Marker, Ss, 15 X 118Mm, Silver; Marker Type Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details