PHOENIX CONTACT USA Terminal Block Marker Strips 830925

Description
Connector Label, Snap In For
Request a Quote Datasheet
Description
Connector Label, Snap In For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 0830925-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
0830925-ND
Terminal Block Marker Strips 0830925-ND
Connector Label, Snap In For

Connector Label, Snap In For

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0830925-ND
Product Name Terminal Block Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details