CONDUCTOR MARKER, PC, 4MM X 18MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:4mm x 18mm; Cable Diameter Max:4.1mm; Cable Diameter Min:3.5mm; Marker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6671 |
| Product Name | Conductor Marker, Pc, 4Mm X 18Mm, White; Marker Type Phoenix Contact |