CONDUCTOR MARKER, PC, 4MM X 12MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:4mm x 12mm; Cable Diameter Max:2.9mm; Cable Diameter Min:2mm; Marker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6668 |
| Product Name | Conductor Marker, Pc, 4Mm X 12Mm, White; Marker Type Phoenix Contact |