PHOENIX CONTACT USA Label, Pvc, Silver, 54Mm X 85.6Mm; Label Type Phoenix Contact 828908

Description
LABEL, PVC, SILVER, 54MM X 85.6MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:85.6mm; Label Diameter:-; Label Material:PVC; Label Colour:Silver; Pack Quantity:10; Product Range:US-EMLP Series; Label Dimensions:54mm x RoHS Compliant: Yes
Datasheet
Description
LABEL, PVC, SILVER, 54MM X 85.6MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:85.6mm; Label Diameter:-; Label Material:PVC; Label Colour:Silver; Pack Quantity:10; Product Range:US-EMLP Series; Label Dimensions:54mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Pvc, Silver, 54Mm X 85.6Mm; Label Type Phoenix Contact - 65AC6841 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pvc, Silver, 54Mm X 85.6Mm; Label Type Phoenix Contact
65AC6841
Label, Pvc, Silver, 54Mm X 85.6Mm; Label Type Phoenix Contact 65AC6841
LABEL, PVC, SILVER, 54MM X 85.6MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:85.6mm; Label Diameter:-; Label Material:PVC; Label Colour:Silver; Pack Quantity:10; Product Range:US-EMLP Series; Label Dimensions:54mm x RoHS Compliant: Yes

LABEL, PVC, SILVER, 54MM X 85.6MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:85.6mm; Label Diameter:-; Label Material:PVC; Label Colour:Silver; Pack Quantity:10; Product Range:US-EMLP Series; Label Dimensions:54mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6841
Product Name Label, Pvc, Silver, 54Mm X 85.6Mm; Label Type Phoenix Contact
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details