PHOENIX CONTACT USA Snap-In Marker, Pvc, White, 18Mm X 27Mm; Label Type Phoenix Contact 828778

Description
SNAP-IN MARKER, PVC, WHITE, 18MM X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:10; Product Range:US-EMP Series; Label Dimensions:18mm xRoHS Compliant: Yes
Datasheet
Description
SNAP-IN MARKER, PVC, WHITE, 18MM X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:10; Product Range:US-EMP Series; Label Dimensions:18mm xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In Marker, Pvc, White, 18Mm X 27Mm; Label Type Phoenix Contact - 65AC6657 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Marker, Pvc, White, 18Mm X 27Mm; Label Type Phoenix Contact
65AC6657
Snap-In Marker, Pvc, White, 18Mm X 27Mm; Label Type Phoenix Contact 65AC6657
SNAP-IN MARKER, PVC, WHITE, 18MM X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:10; Product Range:US-EMP Series; Label Dimensions:18mm xRoHS Compliant: Yes

SNAP-IN MARKER, PVC, WHITE, 18MM X 27MM; Label Type:Identification; Label Height:18mm; Label Width:27mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:10; Product Range:US-EMP Series; Label Dimensions:18mm xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6657
Product Name Snap-In Marker, Pvc, White, 18Mm X 27Mm; Label Type Phoenix Contact
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details