PHOENIX CONTACT USA Conductor Marker, Pvc, 8Mm X 29Mm, White; Marker Type Phoenix Contact 828772

Description
CONDUCTOR MARKER, PVC, 8MM X 29MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:8mm x 29mm; Cable Diameter Max:-; Cable Diameter Min:13mm; Marker Material:PVC RoHS Compliant: Yes
Datasheet
Description
CONDUCTOR MARKER, PVC, 8MM X 29MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:8mm x 29mm; Cable Diameter Max:-; Cable Diameter Min:13mm; Marker Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductor Marker, Pvc, 8Mm X 29Mm, White; Marker Type Phoenix Contact - 65AC6656 - Newark, An Avnet Company
Chicago, IL, United States
Conductor Marker, Pvc, 8Mm X 29Mm, White; Marker Type Phoenix Contact
65AC6656
Conductor Marker, Pvc, 8Mm X 29Mm, White; Marker Type Phoenix Contact 65AC6656
CONDUCTOR MARKER, PVC, 8MM X 29MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:8mm x 29mm; Cable Diameter Max:-; Cable Diameter Min:13mm; Marker Material:PVC RoHS Compliant: Yes

CONDUCTOR MARKER, PVC, 8MM X 29MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:8mm x 29mm; Cable Diameter Max:-; Cable Diameter Min:13mm; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6656
Product Name Conductor Marker, Pvc, 8Mm X 29Mm, White; Marker Type Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88177 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.800 inch (20.32 mm)
View Details