CONDUCTOR MARKER, PVC, 4MM X 23MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:4mm x 23mm; Cable Diameter Max:35mm; Cable Diameter Min:1.5mm; Marker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6653 |
| Product Name | Conductor Marker, Pvc, 4Mm X 23Mm, White; Marker Type Phoenix Contact |