CONDUCTOR MARKER, 12MM X 4MM, YELLOW; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:12mm x 4mm; Cable Diameter Max:3.2mm; Cable Diameter Min:1.5mm; Marker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6648 |
| Product Name | Conductor Marker, 12Mm X 4Mm, Yellow; Marker Type Phoenix Contact |