CONDUCTOR MARKER, 44MM X 15MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:44mm x 15mm; Cable Diameter Max:-; Cable Diameter Min:7mm; Marker Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6646 |
| Product Name | Conductor Marker, 44Mm X 15Mm, White; Marker Type Phoenix Contact |