PHOENIX CONTACT USA Device Marker, Pa, White, 9Mm X 20Mm; Label Type Phoenix Contact 825503

Description
DEVICE MARKER, PA, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EM Series; Label Dimensions:9mm xRoHS Compliant: Yes
Datasheet
Description
DEVICE MARKER, PA, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EM Series; Label Dimensions:9mm xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Marker, Pa, White, 9Mm X 20Mm; Label Type Phoenix Contact - 65AC6644 - Newark, An Avnet Company
Chicago, IL, United States
Device Marker, Pa, White, 9Mm X 20Mm; Label Type Phoenix Contact
65AC6644
Device Marker, Pa, White, 9Mm X 20Mm; Label Type Phoenix Contact 65AC6644
DEVICE MARKER, PA, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EM Series; Label Dimensions:9mm xRoHS Compliant: Yes

DEVICE MARKER, PA, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EM Series; Label Dimensions:9mm xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6644
Product Name Device Marker, Pa, White, 9Mm X 20Mm; Label Type Phoenix Contact
Materials of Construction Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 1366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit arrow
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details