PHOENIX CONTACT USA Terminal Block Marker Strips 825123

Description
Connector Label, Adhesive For 5.08mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For 5.08mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 0825123-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
0825123-ND
Terminal Block Marker Strips 0825123-ND
Connector Label, Adhesive For 5.08mm Wide Terminal Blocks

Connector Label, Adhesive For 5.08mm Wide Terminal Blocks

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0825123-ND
Product Name Terminal Block Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F4AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details