CONDUCTOR MARKER, 60MM X 11MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:60mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:6mm; Marker Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6637 |
| Product Name | Conductor Marker, 60Mm X 11Mm, White; Marker Type Phoenix Contact |