CONDUCTOR MARKER, 10MM X 4MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:10mm x 4mm; Cable Diameter Max:7mm; Cable Diameter Min:0.6mm; Marker Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6629 |
| Product Name | Conductor Marker, 10Mm X 4Mm, White; Marker Type Phoenix Contact |