LABEL, PA, WHITE, 30MM X 60MM; Label Type:Self Adhesive; Label Height:30mm; Label Width:60mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:30mm x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 65AC6628 |
| Product Name | Label, Pa, White, 30Mm X 60Mm; Label Type Phoenix Contact |
| Materials of Construction | Polyamide |