PHOENIX CONTACT USA Label, Pa, White, 8Mm X 20Mm; Label Type Phoenix Contact 819327

Description
LABEL, PA, WHITE, 8MM X 20MM; Label Type:Self Adhesive; Label Height:8mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:8mm x 20mm; RoHS Compliant: Yes
Datasheet
Description
LABEL, PA, WHITE, 8MM X 20MM; Label Type:Self Adhesive; Label Height:8mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:8mm x 20mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Pa, White, 8Mm X 20Mm; Label Type Phoenix Contact - 65AC6627 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pa, White, 8Mm X 20Mm; Label Type Phoenix Contact
65AC6627
Label, Pa, White, 8Mm X 20Mm; Label Type Phoenix Contact 65AC6627
LABEL, PA, WHITE, 8MM X 20MM; Label Type:Self Adhesive; Label Height:8mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:8mm x 20mm; RoHS Compliant: Yes

LABEL, PA, WHITE, 8MM X 20MM; Label Type:Self Adhesive; Label Height:8mm; Label Width:20mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:8mm x 20mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6627
Product Name Label, Pa, White, 8Mm X 20Mm; Label Type Phoenix Contact
Materials of Construction Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details